ABB AF091F2-CK1N9
- 收藏
- 对比
AF091F2-CK1N9
11-AF091F2-CK1N9
无类别的
--
大陆
立即发货

Combination Starter AF09, Non-Reversing Three Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 1, 3R, 4, 12, Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 1.7-2.3, Fuse Clip Rating/Voltage Fuse Type 30A, 600V Class J, Additiona
1最小包装量--
AF091F2-CK1N9详情
ABB AF091F2-CK1N9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 86
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF09
AF091F2-CK1N9拓展信息







哦! 它是空的。