ABB AF091F2-GK1A
- 收藏
- 对比
AF091F2-GK1A
11-AF091F2-GK1A
无类别的
--
大陆
立即发货

Combination Starter AF09, Non-Reversing Three Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 1, 3R, 4, 12, Voltage Rating 24VAC, Line Voltage 460-480V, Overload Relay Setting 1.7-2.3, Fuse Clip Rating/Voltage Fuse Type 30A, 600V Class J , with Star
1最小包装量--
AF091F2-GK1A详情
ABB AF091F2-GK1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 130
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF09
AF091F2-GK1A拓展信息







哦! 它是空的。