ABB AF091FX-CM1J
- 收藏
- 对比
AF091FX-CM1J
11-AF091FX-CM1J
无类别的
--
大陆
立即发货

Combination Starter AF09, Non-Reversing Three Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 4X (Stainless Steel), Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 3.1-4.2, Fuse Clip Rating/Voltage Fuse Type 30A, 600V Class J ,
1最小包装量--
AF091FX-CM1J详情
ABB AF091FX-CM1J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF09
AF091FX-CM1J拓展信息







哦! 它是空的。