ABB AF09-22-00-11
- 收藏
- 对比
AF09-22-00-11
11-AF09-22-00-11
配件
--
大陆
立即发货

AF09 4-pole contactors are used for controlling power circuits up to 690 V AC and 440 V DC. They are mainly used for controlling non-inductive or slightly inductive loads (i.e. resistance furnaces...). AF... contactors include an electronic coil interface
1最小包装量--
AF09-22-00-11详情
ABB AF09-22-00-11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Delta Electronics
Special Features
Terminal type: Screw terminals
产品类别
Contactors
触点配置
DPST-NO, DPST-NC
工作电压
690V
AF09-22-00-11拓展信息







哦! 它是空的。