ABB AF092F2-2N19
- 收藏
- 对比
AF092F2-2N19
11-AF092F2-2N19
无类别的
--
大陆
立即发货

Combination Starter AF09, Reversing Three Phase Fusible Disconnect, Voltage Rating 100-250V, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 4.2-5.7, Fuse Clip Rating/Voltage Fuse Type 30A, 600V Class J, Additional Auxiliary Contacts Blocks 1N
1最小包装量--
AF092F2-2N19详情
ABB AF092F2-2N19重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250V
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 147
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF09
AF092F2-2N19拓展信息







哦! 它是空的。