ABB AF092F2-CD11L
- 收藏
- 对比
AF092F2-CD11L
11-AF092F2-CD11L
无类别的
--
大陆
立即发货

Combination Starter AF09, Reversing Three Phase Fusible Disconnect, Voltage Rating 120VAC, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 1.9-6.3, Fuse Clip Rating/Voltage Fuse Type 30A, 600V Class J, with Three Position Selector Switch Forwa
1最小包装量--
AF092F2-CD11L详情
ABB AF092F2-CD11L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 153
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF09
AF092F2-CD11L拓展信息







哦! 它是空的。