ABB AF11012-2BF
- 收藏
- 对比
AF11012-2BF
11-AF11012-2BF
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF110, Voltage Rating 100-250VAC, Three Phase, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 0.13-0.17, with Start/Stop Pushbutton and Green Pilot Light Text On
1最小包装量--
AF11012-2BF详情
ABB AF11012-2BF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1751
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF110
AF11012-2BF拓展信息







哦! 它是空的。