ABB AF1101B2-2E1BF
- 收藏
- 对比
AF1101B2-2E1BF
11-AF1101B2-2E1BF
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AF110, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Voltage Rating 100-250VAC, Overload Relay Setting 50-140, Amp Rating 150A, with Start/Stop Pushbuttons and Pilot Light Text On
1最小包装量--
AF1101B2-2E1BF详情
ABB AF1101B2-2E1BF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 188
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF110
AF1101B2-2E1BF拓展信息







哦! 它是空的。