ABB AF1101B2-AE1CJ
- 收藏
- 对比
AF1101B2-AE1CJ
11-AF1101B2-AE1CJ
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AF110, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 200-208V, Overload Relay Setting 50-140, Amp Rating 200A, with Three Position Selector Switch Hand/Off/Auto and Pilot
1最小包装量--
AF1101B2-AE1CJ详情
ABB AF1101B2-AE1CJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 190
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF110
AF1101B2-AE1CJ拓展信息







哦! 它是空的。