ABB AF1101F2-2B49
- 收藏
- 对比
AF1101F2-2B49
11-AF1101F2-2B49
无类别的
--
大陆
立即发货

Combination Starter AF110, Non-Reversing Three Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 1, 3R, 4, 12, Voltage Rating 100-250VAC, Overload Relay Setting 80-110, Fuse Clip Rating/Voltage Fuse Type 2000A, 600V Class J, Additional Auxiliary Conta
1最小包装量--
AF1101F2-2B49详情
ABB AF1101F2-2B49重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 168
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF110
AF1101F2-2B49拓展信息







哦! 它是空的。