ABB AF1101N2-2BD
- 收藏
- 对比
AF1101N2-2BD
11-AF1101N2-2BD
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF110, Voltage Rating 100-250VAC, Three Phase, Non-Fusible Disconnect, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 0.13-0.17, with Hand/Off/Auto Three-Position Switch
1最小包装量--
AF1101N2-2BD详情
ABB AF1101N2-2BD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
NEMA Rating
NEMA Type 1, 3R, 4, 1761
Special Features
Durable Protective Finish
Voltage, Rating
100-250VAC
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF110
AF1101N2-2BD拓展信息







哦! 它是空的。