AF1101N2-CB详情
ABB AF1101N2-CB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120V
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1765
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF110
0个相似型号
AF1101N2-CB拓展信息
AF1101N2-CB详情
ABB AF1101N2-CB重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
120V
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1765
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF110
AF1101N2-CB拓展信息