ABB AF1101N2-CBH
- 收藏
- 对比
AF1101N2-CBH
11-AF1101N2-CBH
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF110, Voltage Rating 120V, Three Phase, Non-Fusible Disconnect, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 0.13-0.17, with Off/On Two-Position Switch and Pilot Light Text On
1最小包装量--
AF1101N2-CBH详情
ABB AF1101N2-CBH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120V
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1767
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF110
AF1101N2-CBH拓展信息







哦! 它是空的。