ABB AF121FX-2R1
- 收藏
- 对比
AF121FX-2R1
11-AF121FX-2R1
无类别的
--
大陆
立即发货

Combination Starter AF12, Non-Reversing Three Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 4X (Stainless Steel), Voltage Rating 100-250VAC, Overload Relay Setting 10-13, Fuse Clip Rating/Voltage Fuse Type 30A, 600V Class J
1最小包装量--
AF121FX-2R1详情
ABB AF121FX-2R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF12
AF121FX-2R1拓展信息







哦! 它是空的。