ABB AF12-30-10-41
- 收藏
- 对比
AF12-30-10-41
11-AF12-30-10-41
功率继电器,高于 2 A
--
大陆
立即发货

AF12 contactors are used for controlling power circuits up to 690 V AC and 220 V DC. They are mainly used for controlling 3-phase motors, non-inductive or slightly inductive loads. AF... contactors include an electronic coil interface accepting a wide con
1最小包装量--
添加到询价列表
AF12-30-10-41详情
ABB AF12-30-10-41重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Special Features
Terminal type: Screw terminals
产品类别
Contactors
0个相似型号
AF12-30-10-41拓展信息
AF30-30-00-14
ABB Control
AF30-30-00-12
ABB Control
AF30-30-00-13
ABB Control
AF38-30-00-14
ABB Control
AF38-30-00-12
ABB Control
A185-30-11-85
ABB
AF116-30-00-11
ABB
AF09-30-22-14
ABB
TAL16-30-10-55
ABB
A50-30-00-84
ABB







哦! 它是空的。