ABB AF1451B2-CE2CF
- 收藏
- 对比
AF1451B2-CE2CF
11-AF1451B2-CE2CF
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AF145, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 65-200, Amp Rating 200A, with Start/Stop Pushbuttons and Pilot Light Text On
1最小包装量--
AF1451B2-CE2CF详情
ABB AF1451B2-CE2CF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 271
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF145
AF1451B2-CE2CF拓展信息







哦! 它是空的。