ABB AF161F2-1S1F
- 收藏
- 对比
AF161F2-1S1F
11-AF161F2-1S1F
无类别的
--
大陆
立即发货

Combination Starter AF16, Non-Reversing Three Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 1, 3R, 4, 12, Voltage Rating 24VAC, Overload Relay Setting 13-16, Fuse Clip Rating/Voltage Fuse Type 30A, 600V Class J , with Start/Stop Pushbuttons and Pi
1最小包装量--
AF161F2-1S1F详情
ABB AF161F2-1S1F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 278
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF16
AF161F2-1S1F拓展信息







哦! 它是空的。