ABB AF161FX-BS1F
- 收藏
- 对比
AF161FX-BS1F
11-AF161FX-BS1F
无类别的
--
大陆
立即发货

Combination Starter AF16, Non-Reversing Three Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 4X (Stainless Steel), Voltage Rating 120VAC, Line Voltage 230-240V, Overload Relay Setting 13-16, Fuse Clip Rating/Voltage Fuse Type 30A, 600V Class J , wi
1最小包装量--
AF161FX-BS1F详情
ABB AF161FX-BS1F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF16
AF161FX-BS1F拓展信息







哦! 它是空的。