ABB AF161SFX-2S1A
- 收藏
- 对比
AF161SFX-2S1A
11-AF161SFX-2S1A
无类别的
--
大陆
立即发货

Combination Starter AF16, Non-Reversing Single Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 4X (Stainless Steel), Voltage Rating 100-250VAC, Overload Relay Setting 13-16, Fuse Clip Rating/Voltage Fuse Type 30A, 600V Class J , with Start/Stop Push
1最小包装量--
AF161SFX-2S1A详情
ABB AF161SFX-2S1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Combination Starter
相位
Single
触点尺寸代码
AF16
AF161SFX-2S1A拓展信息







哦! 它是空的。