ABB AF1851B2-CEDJ
- 收藏
- 对比
AF1851B2-CEDJ
11-AF1851B2-CEDJ
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AF185, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 0.41-0.55, Amp Rating 250A, with Three Position Selector Switch Hand/Off/Auto and Pil
1最小包装量--
AF1851B2-CEDJ详情
ABB AF1851B2-CEDJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 336
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF185
AF1851B2-CEDJ拓展信息







哦! 它是空的。