ABB AF2101BX-DE3EJ
- 收藏
- 对比
AF2101BX-DE3EJ
11-AF2101BX-DE3EJ
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AF210, Three Phase, NEMA/UL Type 4X (Stainless Steel) Enclosure, Control Voltage Rating 120VAC, Line Voltage 575-600V, Overload Relay Setting 105-320, Amp Rating 300A, with Three Position Selector Switch Hand/Off/Auto a
1最小包装量--
AF2101BX-DE3EJ详情
ABB AF2101BX-DE3EJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF210
AF2101BX-DE3EJ拓展信息







哦! 它是空的。