ABB AF2101N2-CAQ
- 收藏
- 对比
AF2101N2-CAQ
11-AF2101N2-CAQ
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF210, Voltage Rating 120V, Three Phase, Non-Fusible Disconnect Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 0.10-0.13, with Hand/Off/Auto Three Position Switch and Pilot Light Text On/Fault
1最小包装量--
AF2101N2-CAQ详情
ABB AF2101N2-CAQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120V
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1801
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF210
AF2101N2-CAQ拓展信息







哦! 它是空的。