ABB AF2101NX-BBJ
- 收藏
- 对比
AF2101NX-BBJ
11-AF2101NX-BBJ
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF210, Voltage Rating 120V, Three Phase, Enclosure NEMA/UL Type 4X (Stainless Steel), Overload Relay Setting 0.13-0.17, with Hand/Off/Auto Three-Position Switch and Pilot Light Text On
1最小包装量--
AF2101NX-BBJ详情
ABB AF2101NX-BBJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120V
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF210
AF2101NX-BBJ拓展信息







哦! 它是空的。