ABB AF2601B2-AE3FJ
- 收藏
- 对比
AF2601B2-AE3FJ
11-AF2601B2-AE3FJ
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AF260, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 200-208V, Overload Relay Setting 105-320, Amp Rating 350A, with Three Position Selector Switch Hand/Off/Auto and Pilot
1最小包装量--
AF2601B2-AE3FJ详情
ABB AF2601B2-AE3FJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 601
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF260
AF2601B2-AE3FJ拓展信息







哦! 它是空的。