ABB AF2611-2MT
- 收藏
- 对比
AF2611-2MT
11-AF2611-2MT
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF26, Voltage Rating 100-250VAC, Three Phase, Enclosure NEMA/UL Type 1, Overload Relay Setting 3.1-4.2, with Three Position Selector Switch Hand/Off/Auto and Start Pushbutton
1最小包装量--
AF2611-2MT详情
ABB AF2611-2MT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF26
AF2611-2MT拓展信息







哦! 它是空的。