ABB AF2612-2JJ
- 收藏
- 对比
AF2612-2JJ
11-AF2612-2JJ
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF26, Voltage Rating 100-250VAC, Three Phase, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 1.3-1.7, with Hand/Off/Auto Three-Position Switch and Pilot Light Text On
1最小包装量--
AF2612-2JJ详情
ABB AF2612-2JJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1829
RoHS
Non-Compliant
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF26
AF2612-2JJ拓展信息







哦! 它是空的。