AF2612-2U详情
ABB AF2612-2U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
FX292X-100A-0025-L
Manufacturer
TE Connectivity
Brand
测量专业
RoHS
Details
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2234
子类别
Sensors
产品类别
Force Sensors & Load Cells
产品类别
Force Sensors & Load Cells
相位
Three
触点尺寸代码
AF26
AF2612-2U拓展信息








哦! 它是空的。