ABB AF2612-CJQ
- 收藏
- 对比
AF2612-CJQ
11-AF2612-CJQ
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF26, Voltage Rating 120V, Three Phase, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 1.3-1.7, with Hand/Off/Auto Three Position Switch and Pilot Light Text On/Fault
1最小包装量--
AF2612-CJQ详情
ABB AF2612-CJQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120V
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1925
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF26
AF2612-CJQ拓展信息







哦! 它是空的。