ABB AF2612-CLS9
- 收藏
- 对比
AF2612-CLS9
11-AF2612-CLS9
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF26, Voltage Rating 120V, Three Phase, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 2.3-3.1, Additional Auxiliary Contacts Blocks 1NO/1NC, with Three Position Selector Switch Hand/Off/Auto, Green Pil
1最小包装量--
AF2612-CLS9详情
ABB AF2612-CLS9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120V
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1938
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF26
AF2612-CLS9拓展信息







哦! 它是空的。