AF261B2-2L1详情
ABB AF261B2-2L1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 400
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF26
0个相似型号
AF261B2-2L1拓展信息
AF261B2-2L1详情
ABB AF261B2-2L1重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 400
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF26
AF261B2-2L1拓展信息