ABB AF261B2-CE13Q
- 收藏
- 对比
AF261B2-CE13Q
11-AF261B2-CE13Q
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AF26, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 5.7-18.9, Amp Rating 25A, Three Position Selector Switch Hand/Off/Auto and Pilot Light
1最小包装量--
AF261B2-CE13Q详情
ABB AF261B2-CE13Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
NEMA Rating
NEMA Type 1, 3R, 4, 469
Special Features
Durable Protective Finish
Voltage, Rating
120VAC
RoHS
Non-Compliant
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF26
AF261B2-CE13Q拓展信息







哦! 它是空的。