ABB AF261B2-CK1F
- 收藏
- 对比
AF261B2-CK1F
11-AF261B2-CK1F
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AF26, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 1.7-2.3, Amp Rating 15A, with Start/Stop Pushbuttons and Pilot Light Text On
1最小包装量--
AF261B2-CK1F详情
ABB AF261B2-CK1F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
NEMA Rating
NEMA Type 1, 3R, 4, 482
Special Features
Durable Protective Finish
Voltage, Rating
120VAC
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF26
AF261B2-CK1F拓展信息







哦! 它是空的。