ABB AF261B2-DP1J
- 收藏
- 对比
AF261B2-DP1J
11-AF261B2-DP1J
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AF26, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 575-600V, Overload Relay Setting 5.7-7.6, Amp Rating 15A, with Three Position Switch Hand/Off/Auto and Pilot Light Text
1最小包装量--
AF261B2-DP1J详情
ABB AF261B2-DP1J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 538
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF26
AF261B2-DP1J拓展信息







哦! 它是空的。