ABB AF261B2-DR2S
- 收藏
- 对比
AF261B2-DR2S
11-AF261B2-DR2S
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AF26, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 575-600V, Overload Relay Setting 10-13, Amp Rating 20A, with Three Position Selector Switch Hand/Off/Auto, Green Pilot
1最小包装量--
AF261B2-DR2S详情
ABB AF261B2-DR2S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 539
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF26
AF261B2-DR2S拓展信息







哦! 它是空的。