ABB AF261BX-2U5F
- 收藏
- 对比
AF261BX-2U5F
11-AF261BX-2U5F
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AF26, Three Phase, NEMA/UL Type 4X (Stainless Steel) Enclosure, Voltage Rating 100-250VAC, Overload Relay Setting 20-24, Amp Rating 35A, with Start/Stop Pushbuttons and Pilot Light Text On
1最小包装量--
AF261BX-2U5F详情
ABB AF261BX-2U5F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF26
AF261BX-2U5F拓展信息







哦! 它是空的。