ABB AF261F2-CE22J
- 收藏
- 对比
AF261F2-CE22J
11-AF261F2-CE22J
无类别的
--
大陆
立即发货

Combination Starter AF26, Non-Reversing Three Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 1, 3R, 4, 12, Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 9-30, Fuse Clip Rating/Voltage Fuse Type 60A, 600V Class J , with Three
1最小包装量--
AF261F2-CE22J详情
ABB AF261F2-CE22J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 371
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF26
AF261F2-CE22J拓展信息







哦! 它是空的。