ABB AF261F2-FU2A
- 收藏
- 对比
AF261F2-FU2A
11-AF261F2-FU2A
无类别的
--
大陆
立即发货

Combination Starter AF26, Non-Reversing Three Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 1, 3R, 4, 12, Voltage Rating 24VAC, Line Voltage 230-240V, Overload Relay Setting 20-24, Fuse Clip Rating/Voltage Fuse Type 60A, 600V Class J , with Start/
1最小包装量--
AF261F2-FU2A详情
ABB AF261F2-FU2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 383
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF26
AF261F2-FU2A拓展信息







哦! 它是空的。