ABB AF261FX-GU2
- 收藏
- 对比
AF261FX-GU2
11-AF261FX-GU2
无类别的
--
大陆
立即发货

Combination Starter AF26, Non-Reversing Three Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 4X (Stainless Steel), Voltage Rating 24VAC, Line Voltage 460-480V, Overload Relay Setting 20-24, Fuse Clip Rating/Voltage Fuse Type 60A, 600V Class J
1最小包装量--
AF261FX-GU2详情
ABB AF261FX-GU2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Combination Starter
相位
Three
触点尺寸代码
AF26
AF261FX-GU2拓展信息







哦! 它是空的。