ABB AF261N1-ARE9
- 收藏
- 对比
AF261N1-ARE9
11-AF261N1-ARE9
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF26, Voltage Rating 120V, Three Phase, Non-Fusible Disconnect Enclosure NEMA/UL Type 1, Overload Relay Setting 10-13, Additional Auxiliary Contacts Blocks 1NO/1NC, with Green Pilot Light Text On
1最小包装量--
AF261N1-ARE9详情
ABB AF261N1-ARE9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120V
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF26
AF261N1-ARE9拓展信息







哦! 它是空的。