ABB AF261N2-2E2Q
- 收藏
- 对比
AF261N2-2E2Q
11-AF261N2-2E2Q
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF26, Voltage Rating 100-250VAC, Three Phase, Non-Fusible Disconnect Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 9-30, with Three Position Selector Switch Hand/Off/Auto and Pilot Lights Text On and F
1最小包装量--
AF261N2-2E2Q详情
ABB AF261N2-2E2Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2006
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF26
AF261N2-2E2Q拓展信息







哦! 它是空的。