ABB AF261N2-CD1D
- 收藏
- 对比
AF261N2-CD1D
11-AF261N2-CD1D
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF26, Voltage Rating 120V, Three Phase, Non-Fusible Disconnect Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 1.9-6.3, with Three Position Selector Switch Hand/Off/Auto
1最小包装量--
AF261N2-CD1D详情
ABB AF261N2-CD1D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120V
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2050
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF26
AF261N2-CD1D拓展信息







哦! 它是空的。