ABB AF261N2-GRJ
- 收藏
- 对比
AF261N2-GRJ
11-AF261N2-GRJ
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF26, Control Voltage Rating 24VAC, Line Voltage 460-480V, Three Phase, Non-Fusible Disconnect, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 10-13, with Hand/Off/Auto Three-Position Switch and Pilot L
1最小包装量--
AF261N2-GRJ详情
ABB AF261N2-GRJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2141
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF26
AF261N2-GRJ拓展信息







哦! 它是空的。