ABB AF261NX-CMJ
- 收藏
- 对比
AF261NX-CMJ
11-AF261NX-CMJ
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF26, Voltage Rating 120V, Three Phase, Non-Fusible Disconnect Enclosure NEMA/UL Type 4X (Stainless Steel), Overload Relay Setting 3.1-4.2, with Three Position Switch Hand/Off/Auto and Pilot Light Text On
1最小包装量--
AF261NX-CMJ详情
ABB AF261NX-CMJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120V
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF26
AF261NX-CMJ拓展信息







哦! 它是空的。