ABB AF261NX-GD1C
- 收藏
- 对比
AF261NX-GD1C
11-AF261NX-GD1C
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF26, Control Voltage Rating 24VAC, Line Voltage 460-480V, Three Phase, Non-Fusible Disconnect Enclosure NEMA/UL Type 4X (Stainless Steel), Overload Relay Setting 1.9-6.3, with Two Position Selector Switch Off/On
1最小包装量--
AF261NX-GD1C详情
ABB AF261NX-GD1C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Non-Combination Starter
相位
Three
触点尺寸代码
AF26
AF261NX-GD1C拓展信息







哦! 它是空的。