AF261S2-1T详情
ABB AF261S2-1T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2144
产品类别
Non-Combination Starter
相位
One
触点尺寸代码
AF26
0个相似型号
AF261S2-1T拓展信息
AF261S2-1T详情
ABB AF261S2-1T重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2144
产品类别
Non-Combination Starter
相位
One
触点尺寸代码
AF26
AF261S2-1T拓展信息