ABB AF261S2-2NJ
- 收藏
- 对比
AF261S2-2NJ
11-AF261S2-2NJ
无类别的
--
大陆
立即发货

Non-Combination Starter, Contactor Size AF26, Voltage Rating 100-250VAC, One Phase, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 4.2-5.7, with Hand/Off/Auto Three-Position Switch and Pilot Light Text On
1最小包装量--
AF261S2-2NJ详情
ABB AF261S2-2NJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2249
产品类别
Non-Combination Starter
相位
One
触点尺寸代码
AF26
AF261S2-2NJ拓展信息







哦! 它是空的。