ABB AF261SB2-2N1J
- 收藏
- 对比
AF261SB2-2N1J
11-AF261SB2-2N1J
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AF26, Single Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Voltage Rating 100-250VAC, Overload Relay Setting 4.2-5.7, Amp Rating 15A, with Three Position Selector Switch Hand/Off/Auto and Pilot Light Text On
1最小包装量--
AF261SB2-2N1J详情
ABB AF261SB2-2N1J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 556
产品类别
Combination Starter
相位
Single
触点尺寸代码
AF26
AF261SB2-2N1J拓展信息







哦! 它是空的。