ABB AF261SB2-2P1Q
- 收藏
- 对比
AF261SB2-2P1Q
11-AF261SB2-2P1Q
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AF26, Single Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Voltage Rating 100-250VAC, Overload Relay Setting 5.7-7.6, Amp Rating 15A, Three Position Selector Switch Hand/Off/Auto and Pilot Lights Text On and Fault
1最小包装量--
AF261SB2-2P1Q详情
ABB AF261SB2-2P1Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 560
产品类别
Combination Starter
相位
Single
触点尺寸代码
AF26
AF261SB2-2P1Q拓展信息







哦! 它是空的。