ABB AF261SB2-BT4V
- 收藏
- 对比
AF261SB2-BT4V
11-AF261SB2-BT4V
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AF26, Single Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 230-240V, Overload Relay Setting 16-20, Amp Rating 30A, with Three Position Selector Switch Hand/Off/Auto and Red Pilo
1最小包装量--
AF261SB2-BT4V详情
ABB AF261SB2-BT4V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 574
产品类别
Combination Starter
相位
Single
触点尺寸代码
AF26
AF261SB2-BT4V拓展信息







哦! 它是空的。