ABB AF261SBX-2S3H
- 收藏
- 对比
AF261SBX-2S3H
11-AF261SBX-2S3H
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AF26, Single Phase, NEMA/UL Type 4X (Stainless Steel) Enclosure, Voltage Rating 100-250VAC, Overload Relay Setting 13-16, Amp Rating 200A, with Two Position Selector Switch Off/On and Pilot Light Text On
1最小包装量--
AF261SBX-2S3H详情
ABB AF261SBX-2S3H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Combination Starter
相位
Single
触点尺寸代码
AF26
AF261SBX-2S3H拓展信息







哦! 它是空的。